DS/EN 61121/A11

Method for measuring the performance of tumbler dryers for household use

inactive
Organization: DS
Publication Date: 30 January 1997
Status: inactive
ICS Code (Laundry appliances): 97.060
scope:

Deals with those test and control procedures that are required for the Commission Directive on energy labelling and standard product information of household tumbler dryers and is based on the latest work of IEC/TC 59D WG3.

Document History

August 26, 2019
Tumble dryers for household use – Methods for measuring the performance
IEC 61121:2012(E) is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This excludes...
March 11, 2013
Tumble dryers for household use - Methods for measuring the performance
61121:2012 is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This excludes tumble...
July 4, 2005
Tumble dryers for household use - Methods for measuring the performance
This Standard is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. The object is to state...
March 20, 2001
Tumble dryers for household use - Methods for measuring the performance
This standard is applicable to household electric tumbler dryers of the automatic and non-automatic type, with or without cold water supply and incorporating a heating device. States and defines the...
June 28, 2000
Tumble dryers for household use - Methods for measuring the performance
This standard is applicable to household electric tumbler dryers of the automatic and non-automatic type, with or without cold water supply and incorporating a heating device. States and defines the...
September 13, 1999
Tumble dryers for household use - Methods for measuring the performance
This standard is applicable to household electric tumbler dryers of the automatic and non-automatic type, with or without cold water supply and incorporating a heating device. States and defines the...
DS/EN 61121/A11
January 30, 1997
Method for measuring the performance of tumbler dryers for household use
Deals with those test and control procedures that are required for the Commission Directive on energy labelling and standard product information of household tumbler dryers and is based on the latest...
August 23, 1994
Method for measuring the performance of tumbler dryers for household use
States and defines the principal performance characteristics of household electric tumbler dryers of interest to users and describes the standard method for measuring these characteristics.
Tumble dryers for household use – Methods for measuring the performance
IEC 61121:2012(E) is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This excludes...
Tumble dryers for household use - Methods for measuring the performance
This International Standard is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This...
Tumble dryers for household use - Methods for measuring the performance
Add the following paragraphs after the NOTE: The procedures described in this European Standard were modified substantially compared to the previous version, e.g. with regard to partial load....
Tumble dryers for household use - Methods for measuring the performance
Add the following note: NOTE Z1 The methods of measuring the performance of tumble dryers which use gas as a heating source are covered by EN 1458-2.
Advertisement