ASME B1.12

CLASS 5 INTERFERENCE-FIT THREAD

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1972
Status: inactive
Page Count: 15

Document History

January 1, 1987
Class 5 Interference-Fit Thread
This Standard provides dimensional tables for external and internal plastic flow interference-fit (Class 5) threads of modified National thread form in the coarse thread series (NC) in sizes 0.250...
January 1, 1987
Class 5 Interference-Fit Thread
This Standard provides dimensional tables for external and internal plastic flow interference-fit (Class 5) threads of modified National thread form in the coarse thread series (NC) in sizes 0.250...
January 1, 1987
Class 5 Interference-Fit Thread
This Standard provides dimensional tables for external and internal plastic flow interference-fit (Class 5) threads of modified National thread form in the coarse thread series (NC) in sizes 0.250...
ASME B1.12
January 1, 1972
CLASS 5 INTERFERENCE-FIT THREAD
A description is not available for this item.

References

Advertisement