DS/ISO 6194-1

Rotary shaft lip type seals - Part 1: Nominal dimensions and tolerances

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 16
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of the standard lays down thenominal dimensions relating to rotary shaft lip type seals suitable for shafts from 6 to 400 mm. Seals of this type are not normally suitable forhigh pressure. It includes dimensional limits for the shafts and housings to assure interchangeablilty of seals made by different seal manufactureres. The recommended tolerances are also given for the principal seal dimensions. The six basic types of seals are described and shown in fig. 1...

Document History

DS/ISO 6194-1
January 12, 1989
Rotary shaft lip type seals - Part 1: Nominal dimensions and tolerances
This part of the standard lays down thenominal dimensions relating to rotary shaft lip type seals suitable for shafts from 6 to 400 mm. Seals of this type are not normally suitable forhigh pressure....
Advertisement