DS/EN 10295

Heat resistant steel castings

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 January 2003
Status: active
Page Count: 17
ICS Code (Iron and steel castings): 77.140.80
scope:

This standard is applicable to heat resistant steel castings, for general purposes (not for pressure applications) above 600 °C. It is also applicable to heat resistant nickel and cobalt base alloys. The standard relates to castings manufactured from ferritic, austenitic-ferritic, austenitic steels, nickel and cobalt base alloys (characterised by their chemical composition) and mechanical properties.

Document History

DS/EN 10295
January 23, 2003
Heat resistant steel castings
This standard is applicable to heat resistant steel castings, for general purposes (not for pressure applications) above 600 °C. It is also applicable to heat resistant nickel and cobalt base alloys....
Advertisement