DS/IEC 723-4-1
Inductor and transformer cores for telecommunications - Part 4: Blank detail specification: Magnetic oxide cores for transformers and chokes for power applications - Assessment level A
inactive, Most Current
| Organization: | DS |
| Publication Date: | 14 April 1988 |
| Status: | inactive |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
The standard lists the ratings, characteristics, inspection requirements and additional information for assessment level A, which are to be included as the minimum mandatory requirements in any detail specification derived from the corresponding sectional specification: IEC Publ. 723-4 which should also be referred to for guidance on optional requirements.
Document History
DS/IEC 723-4-1
April 14, 1988
Inductor and transformer cores for telecommunications - Part 4: Blank detail specification: Magnetic oxide cores for transformers and chokes for power applications - Assessment level A
The standard lists the ratings, characteristics, inspection requirements and additional information for assessment level A, which are to be included as the minimum mandatory requirements in any...