DIN EN 10220

Seamless and welded steel tubes - Dimensions and masses per unit length

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2003
Status: active
Page Count: 9
ICS Code (Iron and steel pipes): 23.040.10
scope:

This European Standard specifies, for seamless and welded circular steel tubes for general purposes (e.g. mechanical, pressure and structural applications), the following:

- preferred dimensions for outside diameter and wall thickness in millimetres and

- masses per unit length in kilogrammes per metre of plain end tube.

Technical committees of ECISS and CEN should select these preferred dimensions for their product or functional standards, where appropriate.

The outside diameters are classified into three series reflecting the availability of accessories for piping systems (see Clause 4). This classification of outside diameters into different series and of preferred wall thicknesses indicates the range of steel tube usually produced.

NOTE information on dimensions for steel tubes for special applications can be found in other European Standards, e.g. prEN 10255, EN 10305 series, EN ISO 11960 and EN ISO 11961, information on dimensions for stainless steel tubes in EN ISO 1127.

Document History

DIN EN 10220
March 1, 2003
Seamless and welded steel tubes - Dimensions and masses per unit length
This European Standard specifies, for seamless and welded circular steel tubes for general purposes (e.g. mechanical, pressure and structural applications), the following: - preferred dimensions for...

References

Advertisement