DLA - MIL-S-19500/350
SEMICONDUCTOR DEVICE, TRANSISTOR TYPES 2N3867 AND 2N3868
inactive
| Organization: | DLA |
| Publication Date: | 29 April 1966 |
| Status: | inactive |
| Page Count: | 14 |
Document History
July 13, 2021
TRANSISTOR, PNP, SILICON, LOW POWER ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), RADIATION AND NON-RADIATION HARDENED, TYPES 2N3867, 2N3868, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope.
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
January 28, 2016
TRANSISTOR, PNP, SILICON, LOW POWER ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), RADIATION AND NON-RADIATION HARDENED, TYPES 2N3867, 2N3868, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type. Two...
August 31, 2015
TRANSISTOR, PNP, SILICON, LOW POWER TYPES 2N3867, 2N3868, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type . Two...
July 5, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW POWER TYPES 2N3867, 2N3867S, 2N3867U4, 2N3868, 2N3868S, AND 2N3868U4, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANKCB, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Two...
June 5, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW POWER TYPES 2N3867, 2N3867S, 2N3867U4, 2N3868, 2N3868S, AND 2N3868U4, JAN, JANTX, JANTXV, JANS, JANHCA, JANHCB, JANKCA, AND JANKCB
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
April 10, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW POWER TYPES 2N3867, 2N3867S, 2N3867U4, 2N3868, 2N3868S, AND 2N3868U4, JAN, JANTX, JANTXV, JANS, JANHCA, JANHCB, JANKCA, AND JANKCB
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
March 24, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW POWER TYPES 2N3867, 2N3867S, 2N3867U4, 2N3868, 2N3868S, AND 2N3868U4, JAN, JANTX, JANTXV, JANS, JANHCA, JANHCB, JANKCA, AND JANKCB
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
October 1, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
April 2, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
August 18, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
October 22, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N3867S, 2N3867U4, 2N3868 AND 2N3868S, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
A description is not available for this item.
February 6, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type and two levels of...
June 26, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES: 2N3867, 2N38675, 2N3868, AND 2N3868S JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the detail requirements for PNP, silicon, switching transistor. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500,...
December 27, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, 2N3867S, 2N3868, 2N3868S, AND 2N3868S JANTX, JANTXV, JANS AND JANC
A description is not available for this item.
September 25, 1992
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, 2N3867S, 2N3868, AND 2N3868S JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. For JAN...
June 21, 1989
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
February 11, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
July 10, 1985
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, 2N3867S, 2N3868, AND 2N3868S JAN, JANTX AND JANTXV
A description is not available for this item.
July 28, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, TX2N3867, 2N3868, AND TX2N3868
A description is not available for this item.
December 21, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, TX2N3867, 2N3868 AND TX2N3868
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, TX2N3867, 2N3868, AND TX2N3868
A description is not available for this item.
August 30, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N3867, TX2N3867, 2N3868, AND TX2N3868
A description is not available for this item.
June 24, 1966
SEMICONDUCTOR DEVICE, TRANSISTOR TYPES 2N3867 AND 2N3868
A description is not available for this item.
MIL-S-19500/350
April 29, 1966
SEMICONDUCTOR DEVICE, TRANSISTOR TYPES 2N3867 AND 2N3868
A description is not available for this item.