ISO 7332
Metric Fasteners for Aerospace Construction - Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Counterbore - Strength Classification 1 100 MPa - Maximum Operating Temperature 235 Degrees Celsius First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Counterbore, with MJ Threads, ClassificationS: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 7332
January 1, 1983
Metric Fasteners for Aerospace Construction - Nuts, Anchor, Self-Locking, Floating, Two Lug, Reduced Series, with Counterbore - Strength Classification 1 100 MPa - Maximum Operating Temperature 235 Degrees Celsius First Edition
A description is not available for this item.