ASD-STAN - PREN 3773-004

Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 18 mm Product Standard

inactive
Organization: ASD-STAN
Publication Date: 30 June 1994
Status: inactive
Page Count: 5

Document History

June 30, 2012
Aerospace series Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 004: UNC thread terminals Product standard
This standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
PREN 3773-004
June 30, 1994
Aerospace Series Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 IN/1 000 A Max. Part 004 : UNC Thread Fasteners, Distance Between Terminal Centres 18 mm Product Standard
A description is not available for this item.
Advertisement