ETSI - PRETS 300 220-2
Radio Equipment and Systems (RES); Short Range Devices; Technical Characteristics and Test Methods for Equipment to be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 2: Supplementary Parameters for Specific Applications
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 December 1996 |
| Status: | active |
| Page Count: | 14 |
Document History
PRETS 300 220-2
December 1, 1996
Radio Equipment and Systems (RES); Short Range Devices; Technical Characteristics and Test Methods for Equipment to be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 2: Supplementary Parameters for Specific Applications
A description is not available for this item.