DS/HD 625.1 S1
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
inactive
| Organization: | DS |
| Publication Date: | 29 November 1996 |
| Status: | inactive |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2.000 m above sea level having a rated voltage up to 1.000 V a.c with rated frequencies up to 30 kHz or a rated voltage up to 1.500 V d.c.
Document History
January 30, 1997
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2.000 m above sea level...
DS/HD 625.1 S1
November 29, 1996
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2.000 m above sea level...