ASTM International - ASTM D3240-91(2001)
Standard Test Method for Undissolved Water In Aviation Turbine Fuels
| Organization: | ASTM International |
| Publication Date: | 15 May 1991 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This test method covers the measurement of undissolved water in aviation turbine fuels in flowing fuel streams without exposing the fuel sample to the atmosphere or to a sample container. The usual range of test readings covers from 1 to 60 ppm of free water. This test method does not detect water dissolved in the fuel, and thus test results for comparable fuel streams can vary with fuel temperature and the degree of water solubility in the fuel.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History