MODUK - DEF STAN 83-53

Cloths, 2 x 2 and 2 x 1 Twill, Cotton

inactive, Most Current
Organization: MODUK
Publication Date: 18 July 1983
Status: inactive
Page Count: 25
scope:

This Standard defines the requirements for cloths made from cotton, having a 2 x 2 or 2 x 1 twill construction.

Finished cloth particulars and performance requirements are specified in this Standard together with the methods of test to be employed.

Document History

DEF STAN 83-53
July 18, 1983
Cloths, 2 x 2 and 2 x 1 Twill, Cotton
This Standard defines the requirements for cloths made from cotton, having a 2 x 2 or 2 x 1 twill construction. Finished cloth particulars and performance requirements are specified in this Standard...

References

Advertisement