MODUK - DEF STAN 95-19
Armour, Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings, (6 mm Thick and over)
inactive
| Organization: | MODUK |
| Publication Date: | 30 May 1997 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This Defence Standard specifies the procedures and inspection requirements for the supply of homogeneous aluminium alloy armour extrusions and forgings of nominal section thickness 6 mm and over for the protection of crew and mechanism of armoured fighting vehicles against attack. For fabrication aspects of this material, reference should be made to Def Stan 08-39.
Document History
March 14, 2020
Armour, Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings (6mm thick and over)
This standard specifies the material and performance requirements for homogeneous heat treatable aluminium alloy armour in the form of extrusions and forgings of nominal thickness 6 mm and over for...
September 3, 2004
Armour Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings, (6mm Thick and over)
This Defence Standard specifies the material and performance requirements for homogeneous heat treatable aluminium alloy armour in the form of extrusions and forgings of nominal thickness 6 mm and...
August 24, 2001
Armour Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings, (6mm Thick and over)
A description is not available for this item.
DEF STAN 95-19
May 30, 1997
Armour, Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings, (6 mm Thick and over)
This Defence Standard specifies the procedures and inspection requirements for the supply of homogeneous aluminium alloy armour extrusions and forgings of nominal section thickness 6 mm and over for...