SNV - SN EN 2881
Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature) / 120 Degrees C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
SN EN 2881
July 1, 2006
Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature) / 120 Degrees C
A description is not available for this item.