DS/EN ISO 14880-3

Optics and photonics - Microlens arrays - Part 3: Test methods for optical properties other than wavefront aberrations

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2006
Status: active
Page Count: 26
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of 14880 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small lenses formed on one or more surfaces of a common substrate and to graded index microlenses.

Document History

DS/EN ISO 14880-3
June 23, 2006
Optics and photonics - Microlens arrays - Part 3: Test methods for optical properties other than wavefront aberrations
This part of 14880 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small lenses...
Optics and photonics – Microlens arrays – Part 3: Test methods for optical properties other than wavefront aberrations (ISO/DIS 14880‑3:2023)
ISO 14880-3:2006 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small lenses...
Optics and phonotics - Microlens arrays - Part 3: Test methods for optical properties other than wavefront aberrations (ISO/FDIS 14880-3:2006)
A description is not available for this item.
Advertisement