BSI - BS EN 14605

Protective clothing against liquid chemicals Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])

inactive
Buy Now
Organization: BSI
Publication Date: 11 April 2005
Status: inactive
Page Count: 16
ICS Code (Protective clothing): 13.340.10

Document History

April 11, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
BS EN 14605
April 11, 2005
Protective clothing against liquid chemicals Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.

References

Advertisement