ISO 13715

Technical Drawings - Edges of Undefined Shape - Vocabulary and Indications

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2000
Status: inactive
Page Count: 20
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard defines the terms defining the states of edges and specifies rules for representing states of edges of undefined shape in technical drawings.

The proportions and dimensions of the graphical symbols to be used are also specified.

In cases where the geometrically defined shape of an edge (1 × 45°, for example) is required, the general dimensioning principles given in ISO 129-1 apply.

Document History

March 1, 2017
Technical product documentation - Edges of undefined shape - Indication and dimensioning
This document specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also...
ISO 13715
June 15, 2000
Technical Drawings - Edges of Undefined Shape - Vocabulary and Indications
This International Standard defines the terms defining the states of edges and specifies rules for representing states of edges of undefined shape in technical drawings. The proportions and...
January 1, 1994
Technical Drawings - Corners - Vocabulary and Indication on Drawings
A description is not available for this item.

References

Advertisement