DS/EN 301090 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for maritime radiotelephone watch receivers operating on 2 182 kHz
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers the assessment of radiocommunication and ancillary equipment in respect of Electromagnetic Compatibility (EMC). Technical specifications related to the antenna port are found in the related product standard ETS 300 441 [9] for the effective use of the radio spectrum. The present document specifies the applicable EMC tests, the test methods, the limits and the minimum performance criteria for maritime radiotelephone watch receivers operating on 2 182 kHz and the associated ancillary equipment. The electromagnetic environment used in the present document to develop the technical specifications encompasses the electromagnetic environment on board ships as identified in EN 60945 [10].
Document History