CSA - B140.10-1974

Oil-Fired Warm Air Heating Appliances for Mobile Housing and Recreational Vehicles

inactive
Organization: CSA
Publication Date: 1 January 1974
Status: inactive
Page Count: 47
scope:

These requirements apply to flue-connected oil-ñred forced warm air heating appliances which provide complete separation of the combustion system, including the air for combustion and flue products from the atmosphere of the living space, for installation in mobile housing and recreational vehicles, irrespective of the heating capacity or the type of burner used. 

This Standard applies to appliances with fuel supplies which may be located remotely or at the appliance.

An appliance which differs from that contemplated by this Standard may be examined and tested according to the intent of the Standard and if found to be substantially equivalent, may be given recognition. 

An appliance which meets each separate requirement of the Standard, will not comply with the Standard as a whole if it has other features which, when examined and tested, were found to impair the intent of the Standard.

Document History

July 1, 2006
Appareils de chauffage à air chaud au mazout pour logements mobiles et véhicules de camping
A description is not available for this item.
July 1, 2006
Appareils de chauffage à air chaud au mazout pour logements mobiles et véhicules de camping
A description is not available for this item.
January 1, 2006
Appareils de chauffage à air chaud au mazout pour logements mobiles et véhicules de camping
A description is not available for this item.
January 1, 2006
Appareils de chauffage à air chaud au mazout pour logements mobiles et véhicules de camping
A description is not available for this item.
B140.10-1974
January 1, 1974
Oil-Fired Warm Air Heating Appliances for Mobile Housing and Recreational Vehicles
These requirements apply to flue-connected oil-ñred forced warm air heating appliances which provide complete separation of the combustion system, including the air for combustion and flue products...
Advertisement