DLA - DESC-DWG-90046 REV A

GASKETS, SHIELDING, EMI/RFI, ORIENTED WIRES IN SILICONE RUBBER

inactive
Organization: DLA
Publication Date: 9 October 1991
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for a family of EMI/RFI shielding gaskets composed of oriented wires embedded in solid silicone, fluorosilicone, and silicone sponge material.

The complete PIN shall be as shown in the following example:

intended Use:

Gaskets manufactured in accordance with this drawing are intended to be used when military specifications do not exist or when qualified military devices that will perform the required function... View More

Document History

January 3, 2023
GASKETS, SHIELDING, EMI/RFI ORIENTED WIRES IN SILICONE RUBBER
Gaskets manufactured in accordance with this drawing are intended to be used when military specifications do not exist or when qualified military devices that will perform the required function are...
November 4, 2010
GASKETS, SHIELDING, EMI/RFI ORIENTED WIRES IN SILICONE RUBBER
Gaskets manufactured in accordance with this drawing are intended to be used when military specifications do not exist or when qualified military devices that will perform the required function are...
July 1, 2010
GASKETS, SHIELDING, EMI/RFI ORIENTED WIRES IN SILICONE RUBBER
Gaskets manufactured in accordance with this drawing are intended to be used when military specifications do not exist or when qualified military devices that will perform the required function are...
June 21, 1995
GASKETS, SHIELDING, EMI/RFI, ORIENTED WIRES IN SILICONE RUBBER
Gaskets manufactured in accordance with this drawing are intended to be used in applications requiring EMI suppression, grounding, or static discharge in conjunctin with environmental sealing.
March 7, 1994
GASKETS, SHIELDING, EMI/RFI, ORIENTED WIRES IN SILICONE RUBBER
A description is not available for this item.
DESC-DWG-90046 REV A
October 9, 1991
GASKETS, SHIELDING, EMI/RFI, ORIENTED WIRES IN SILICONE RUBBER
Gaskets manufactured in accordance with this drawing are intended to be used when military specifications do not exist or when qualified military devices that will perform the required function are...
November 21, 1990
GASKETS, SHIELDING, EMI/RFI, ORIENTED WIRES IN SILICONE RUBBER
A description is not available for this item.

References

Advertisement