DS/EN 300394-4-12 V1.1.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 12: Test Suite Structure and Test Purposes (TSS&T P) for Repeater type 2
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each one dealing with a different set of layer 3 and layer 2 DMO protocols. This present part 4, sub-part 12 deals with TSS&T P for Direct Mode Repeater type 2 (DM-REP2) Air Interface protocol, data link layer 2 only, while part 4, sub-part 1 deals with TSS&T P for DM MS to MS protocol and part 4, sub-part 11 deals with DM-MS operating through Repeater type 2 (MS-REP2) Air Interface protocol.
Document History