DIN EN 3355
Aerospace series - Titanium alloy TI-P64001, annealed - Extruded section, De ≤ 150 mm, 900 MPa ≤ Rm 1160 MPa
inactive
| Organization: | DIN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Titanium): | 49.025.30 |
Document History
May 1, 2012
Aerospace series - Titanium alloy TI-P64001 (Ti-6AI-4V) - Annealed - Extruded section - De ≤ 150 mm - 900 MPa ≤ Rm ≤ 1 160 MPa; German and English version EN 3355:2012
This European Standard specifies the requirements relating to:
Titanium alloy TI-P64001 (Ti-6Al-4V)
Annealed
Extruded section
De ≤ 150 mm
900 MPa ≤ Rm ≤ 1 160 MPa
for aerospace applications.
DIN EN 3355
May 1, 1997
Aerospace series - Titanium alloy TI-P64001, annealed - Extruded section, De ≤ 150 mm, 900 MPa ≤ Rm 1160 MPa
A description is not available for this item.