SN - NS-EN ISO/IEC 7487-1:1995
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics (ISO /IEC 7487-1:1993)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 11 May 1995 |
| Status: | inactive |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
NS-EN ISO/IEC 7487-1:1995
May 11, 1995
Information technology - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - ISO type 202 - Part 1: Dimensional, physical and magnetic characteristics (ISO /IEC 7487-1:1993)
A description is not available for this item.