DS/EN ISO 10993-8

Biological evaluation of medical devices - Part 8: Selection and qualification of reference materials for biological tests

inactive, Most Current
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 18
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of the standard specifies requirements on the use of reference materials or certified reference materials used to determine the biological response of a material. It specifies the selection and qualification of reference materials for biological tests and the characteristics of reference materials for the use of reference materials as experimental controls.

Document History

DS/EN ISO 10993-8
January 10, 2001
Biological evaluation of medical devices - Part 8: Selection and qualification of reference materials for biological tests
This part of the standard specifies requirements on the use of reference materials or certified reference materials used to determine the biological response of a material. It specifies the selection...

References

Advertisement