BSI - BS 6582

Specification for continuously hot-dip lead alloy (terne) coated cold reduced carbon steel flat rolled products

inactive
Buy Now
Organization: BSI
Publication Date: 28 June 1985
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Specifies the requirements for hot-dip lead alloy (terne) coated cold-reduced carbon steel flat products in drawing and forming grades. Available in continuous or cut lengths up to 1250 mm wide and over 0.4 mm to less than 3.0 mm thick. The products are suitable for applications where suitability for soldering and cold forming are required.

Document History

June 15, 2000
Continuously Hot-Dip Lead Alloy (Terne) Coated Cold Reduced Carbon Steel Flat Rolled Products
A description is not available for this item.
BS 6582
June 28, 1985
Specification for continuously hot-dip lead alloy (terne) coated cold reduced carbon steel flat rolled products
Specifies the requirements for hot-dip lead alloy (terne) coated cold-reduced carbon steel flat products in drawing and forming grades. Available in continuous or cut lengths up to 1250 mm wide and...

References

Advertisement