NPFC - MIL-PRF-7908
VALVES, CHECK, AIRCRAFT LOW PRESSURE OXYGEN SYSTEMS
| Organization: | NPFC |
| Publication Date: | 26 November 1997 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers aircraft low pressure oxygen check valves.
The valves will be one of the following type and style (see 6.2):
PIN (see 6.9) TYPE STYLE M7908-1 - Check flared tube to flared tube M7908-2 - Dual check tee, end pipe thread to flared tube M7908-3 - Dual check tee, side pipe thread to flared tube M7908-4 - Dual check tee, flared tube M7908-5 - Triple check cross, flared tube M7908-6 - Check pipe thread to flared tube M7908-7 - Check flared tube to pipe thread M7908-8 - Check side pipe thread to flared tube
Beneficial comments (recommendations, additions, deletions) and any pertinent data that may be of use in improving this document should be addressed to: Oklahoma City Air Logistics Center/TICLA, 3001 Staff Drive, Suite 1AEl-101A, Tinker AFB, OK 73145-3036, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The check valves are intended for use in low pressure, 450 psig or less, aircraft oxygen systems.
Document History