ASTM International - ASTM A268/A268M-04a

Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly known as the "straight-chromium" types and are characterized by being ferromagnetic. Two of these grades, TP410 and UNS S 41500 (Table 1), are amenable to hardening by heat treatment, and the high-chromium, ferritic alloys are sensitive to notch-brittleness on slow cooling to ordinary temperatures. These features should be recognized in the use of these materials. Grade TP439 is used primarily for hot-water tank service and does not require post-weld heat treatment to prevent attack of the heat affected zone.

Note 1-TP329 (S32900) formerly in this specification, has been transferred to Specifications A 789/A 789M and A 790/A 790M.

1.2 An optional supplementary requirement is provided, and when desired, shall be so stated in the order.

Note 2-For tubing smaller than 1/2 in. [12.7 mm] in outside diameter, the elongation values given for strip specimens in shall apply. Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in outside diameter or with walls thinner than 0.015 in. [0.4 mm].

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Document History

May 1, 2022
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification2 covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
March 1, 2020
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification2 covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
September 1, 2016
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification2 covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
April 1, 2010
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
September 1, 2005
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
March 1, 2005
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
ASTM A268/A268M-04a
September 1, 2004
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
May 1, 2004
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
September 10, 2003
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
March 10, 2001
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
March 10, 2001
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
1.1 This specification covers a number of grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and high-temperature service. Most of these grades are commonly...
January 1, 1996
Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
A description is not available for this item.
Advertisement