DIN EN 301068-5

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301068-5 V 1.2.1 (2002-08) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 August 2003
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301068-5
August 1, 2003
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301068-5 V 1.2.1 (2002-08) as German standard)
A description is not available for this item.
December 1, 2000
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network (Endorsement of the English version EN 301068-5 V 1.1.2 (2000-05) as German standard)
A description is not available for this item.
Advertisement