ETSI - TS 102 362-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Conformance testing for the Digital Mobile Radio (DMR); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 58 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Data Link Layer (DLL) and Call Control Layer (CCL) of Digital Mobile Radio (DMR) as defined in TS 102 361-1 [1], TS 102 361-2 [2], TS 102 361-3 [3], and TS 102 361-4 [4] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [7].
The present document details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History