CSA - ISO/IEC 19500-2-04
Information technology Open Distributed Processing Part 2: General Inter-ORB Protocol (GIOP)/Internet Inter-ORB Protocol (IIOP)
| Organization: | CSA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 109 |
scope:
This standard specifies the General Inter-ORB Protocol (GIOP) for object request broker (ORB) interoperability. GIOP can be mapped onto any connection-oriented transport protocol that meets a minimal set of assumptions defined by this standard.
This standard also defines the Internet Inter-ORB Protocol (IIOP), a specific mapping of the GIOP which runs directly over connections that use the Internet Protocol and the Transmission Control Protocol (TCP/IP connections).
This standard provides a widely implemented and used particularization of ITU-T Rec. X.931 | ISO/IEC 14752, Information technology - Open Distributed Processing- Protocol support for computational interactions. It supports interoperability and location transparency in ODP systems.
Document History