FORD - WSK-M4D788-A3
POLYPROPYLENE (PP) COPOLYMER, 40% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 15 February 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The materials defined by these specifications are 40% mineral (talc) filled, black, and color pigmented injection molding compounds based on polypropylene copolymer. WSK-M4D788-A2 and WSK-M4D788-A3 materials contain weathering requirements necessary for interior and exterior applications, respectively.
Document History
March 1, 2011
POLYPROPYLENE (PP), COPOLYMER, 40% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 40% mineral (talc) filled, black, and color pigmented injection molding compounds based on polypropylene copolymer. WSK-M4D788-A2 and WSK-M4D788-A3...
WSK-M4D788-A3
February 15, 2006
POLYPROPYLENE (PP) COPOLYMER, 40% MINERAL FILLED, COLOR PIGMENTED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 40% mineral (talc) filled, black, and color pigmented injection molding compounds based on polypropylene copolymer. WSK-M4D788-A2 and WSK-M4D788-A3...
January 2, 1991
POLYPROPYLENE (PP) COPOLYMER, 40% MINERAL FILLED MOLDING COMPOUND, EXTERIOR
1. SCOPE The materials defined by these specifications are 40 % mineral (talc) filled, black, and color pigmented injection molding compounds based on polypropylene copolymer. WSK-M4D788-A2 and...