DLA - SMD-5962-94727

MICROCIRCUIT, HYBRID, LINEAR, VIDEO DRIVER AMPLIFIER

inactive
Organization: DLA
Publication Date: 16 March 1995
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MSK 640B Amplifier, video driver 02 MSK 641B Amplifier, video driver

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 9 Flange package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (+VCC): Device type 01 . . . . . . . . . . . . . . . . . . . . +70 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . +100 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . 7.0 W 2/ Junction temperature (TJ) . . . . . . . . . . . . . . . . 150°C Thermal resistance junction to case (θJC) . . . . . . . . 12°C/W (output devices) Storage temperature . . . . . . . . . . . . . . . . . . . −65°C to +150°C

Supply voltage (+VCC): Device type 01 . . . . . . . . . . . . . . . . . . . . +60 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . +80 V dc Frequency range . . . . . . . . . . . . . . . . . . . . . DC to 130 MHz Case operating temperature range (TC . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 12, 2009
MICROCIRCUIT, HYBRID, LINEAR, VIDEO DRIVER AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 21, 2001
MICROCIRCUIT, HYBRID, LINEAR, VIDEO DRIVER AMPLIFIER
A description is not available for this item.
SMD-5962-94727
March 16, 1995
MICROCIRCUIT, HYBRID, LINEAR, VIDEO DRIVER AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement