NPFC - MIL-STD-1568
MATERIALS AND PROCESSES FOR CORROSION PREVENTION AND CONTROL IN AEROSPACE WEAPONS SYSTEMS
| Organization: | NPFC |
| Publication Date: | 28 February 1989 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This standard establishes the requirements for materials, processes and techniques, and identifies the tasks required to implement an effective corrosion prevention and control program during the conceptual, validation, development and production phases of aerospace weapon systems. The intent is to minimize life cycle cost due to corrosion and to obtain improved reliability.
This standard is applicable for use by all Air Force procuring activities and their respective contractors involved in the design and procurement of aerospace weapon systems. The detailed corrosion prevention and control plan and the finish specification applies to all elements of aerospace weapon systems, including spares. Materials and Processes required for corrosion prevention and control in support equipment are covered in MIL-STD-808. Materials and Process Requirements for Air Force Weapon Systems are covered in MIL-STD-1587. This standard when used in conjunction with MIL-STD-808 and MIL-STD-1587 will result in reliable aerospace systems having a good balance between acquisition costs and life cycle cost. The requirement for the establishment of a corrosion prevention advisory board shall pertain to major aerospace systems approved for Air Force use as defined by AFR 800-2, Acquisition Program Management.
intended Use:
This standard is to provide a mechanism for implementation of sound materials selection practices and finish treatments during the design, development, production and operational cycles of the... View More
Document History