FORD WSS-M4G525-A1
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 October 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
Document History
February 12, 2007
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.
FORD WSS-M4G525-A1
October 12, 2006
SEALER, HOT APPLIED, HEAT CURING, LOW EXPANDING (50% - 100%)***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are hot applied, touch dry at RT after application, heat curing, heat expanding sealers.