ASTM D2170

Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)

inactive
Buy Now
Organization: ASTM
Publication Date: 10 December 2001
Status: inactive
Page Count: 10
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C (140°F) and of asphalt cements at 135°C (275°F) (Note 1) in the range from 6 to 100 000 mm ²/s (cSt).

Results of this test method can be used to calculate viscosity when the density of the test material at the test temperature is known or can be determined. See Annex A1 for the method of calculation.

NOTE 1-This test method is suitable for at other temperatures and at lower kinematic viscosities, but the percision is based on determinations on liquid asphalts and road oils 60°C (140°F) and on asphalt cements at 135°C (275°F) only in the vicosity range from 30 to 6000mm/s(cSt).

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2022
Standard Test Method for Kinematic Viscosity of Asphalts
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts, road oils, and distillation residues of liquid asphalts all at 60 °C [140 °F] and of liquid asphalt...
December 15, 2018
Standard Test Method for Kinematic Viscosity of Asphalts
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts, road oils, and distillation residues of liquid asphalts all at 60 °C [140 °F] and of liquid asphalt...
June 1, 2010
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C [140°F]...
December 1, 2007
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C (140°F)...
ASTM D2170
December 10, 2001
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C (140°F)...
December 10, 2001
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C (140°F)...
October 10, 2001
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
Scope This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at 60°C...
October 10, 1995
Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
1. Scope 1.1 This test method covers procedures for the determination of kinematic viscosity of liquid asphalts (bitumens), road oils and distillation residues of liquid asphalts (bitumens) all at...
September 15, 1992
STANDARD TEST METHOD FOR KINEMATIC VISCOSITY OF ASPHALTS (BITUMENS) (IP 319/74) (AASHTO T201)
A description is not available for this item.
January 1, 1985
STANDARD TEST METHOD FOR KINEMATIC VISCOSITY OF ASPHALTS (BITUMENS) (IP 319/74) (R 1990)
A description is not available for this item.
Advertisement