DS/EN ISO 3451-4

Plastics - Determination of ash - Part 4: Polyamides

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2000
Status: active
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 3451 specifies methods for determination of the ash of polyamides, both filled and unfilled. The general procedures given in ISO 3451-1, are followed. For unfilled materials method A or method C of ISO 3451-1:1997 is used. For filled and glass-fibre reinforced materials method A of ISO 3451-1:1997 is used.

Document History

DS/EN ISO 3451-4
November 7, 2000
Plastics - Determination of ash - Part 4: Polyamides
This part of ISO 3451 specifies methods for determination of the ash of polyamides, both filled and unfilled. The general procedures given in ISO 3451-1, are followed. For unfilled materials method A...
November 16, 1995
Plastics - Determination of ash - Part 4: Polyamides
This part of the Standard spcifies three methods for the determination of the ash of polyamides.
Plastics – Determination of ash – Part 4: Polyamides (ISO/DIS 3451‑4:2023)
This document specifies methods for determination of the ash of polyamides, both filled and unfilled. The general procedures given in ISO 3451-1 are followed. For unfilled materials method A and...
Advertisement