DLA - DSCC-DWG-01037 REV A

SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N23WE, 1N23WEM AND 1N23WEMR 1N23WG, 1N23WGM AND 1N23WGMR

inactive
Organization: DLA
Publication Date: 2 June 2006
Status: inactive
Page Count: 12
scope:

This drawing covers the performance requirements for a silicon point contact semiconductor diode for use as single units, matched forward pairs, and matched forward and reverse pairs as a mixer in X-band equipment. This drawing may be used as a substitute for MIL-S-19500/322 which has been inactivated.

intended Use:

Devices conforming to this drawing are intended for use when military or performance specifications do not exist and qualified military devices that will perform the required function are not... View More

Document History

September 1, 2017
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N23WE, 1N23WEM, 1N23WEMR 1N23WG, 1N23WGM, AND 1N23WGMR
Devices conforming to this drawing are intended for use when performance specification sheets do not exist and qualified military devices that will perform the required function are not available for...
DSCC-DWG-01037 REV A
June 2, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N23WE, 1N23WEM AND 1N23WEMR 1N23WG, 1N23WGM AND 1N23WGMR
Devices conforming to this drawing are intended for use when military or performance specifications do not exist and qualified military devices that will perform the required function are not...
June 1, 2001
SEMICONDUCTOR DEVICE, DIODE, SILICON, MIXER, 1N23WE, 1N23WEM AND 1N23WEMR 1N23WG, 1N23WGM AND 1N23WGMR
A description is not available for this item.

References

Advertisement