DS/EN 300220-2 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Supplementary parameters not intended for conformity purposes

active
Organization: DS
Publication Date: 15 June 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The term "the present document" refers to EN 300 220-2 only. The present document covers parameters not intended to be measured for conformity or regulatory purposes. However, they are provided to give guidance to manufacturers and users regarding reasonable reliability of the radio link and performance of the receiver. The present document contains the technical characteristics for radio equipment referencing relevant CEPT/ERC Decisions and Recommendation CEPT ERC/Recommendation 70-03 [1].

Document History

April 19, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
August 21, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Supplementary parameters not intended for conformity purposes
The term "the present document" refers to EN 300 220-2 only. The present document covers parameters not intended to be measured for conformity or regulatory purposes. However, they are provided to...
May 11, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Supplementary parameters not intended for conformity purposes
The term "the present document" refers to EN 300 220-2 only. The present document covers parameters not intended to be measured for conformity or regulatory purposes. However, they are provided to...
DS/EN 300220-2 V1.3.1
June 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 2: Supplementary parameters not intended for conformity purposes
The term "the present document" refers to EN 300 220-2 only. The present document covers parameters not intended to be measured for conformity or regulatory purposes. However, they are provided to...
March 12, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Short range devices - Technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW - Part 2: Supplementary parameters not intended for regulatory purposes
The present document covers the minimum characteristics considered necessary for Short Range Devices (SRD) in order to make the best use of the available frequencies. The term "The present document"...
Advertisement