DS/EN 25821
Resistance spot welding electrode caps
inactive, Most Current
| Organization: | DS |
| Publication Date: | 18 August 1992 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
The standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183)
Document History
DS/EN 25821
August 18, 1992
Resistance spot welding electrode caps
The standard lays down the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183)