DLA - SMD-5962-89698
MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT SAMPLING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 February 1990 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD7579 10-bit ADC with an (8+2) read interfacing structure 02 AD7580 10-bit ADC with a 10-bit parallel word
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package
VDD to AGND, DGND - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc AGND to DGND - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Digital input voltage to DGND - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc Digital output voltage to DGND - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc CLK input voltage to DGND - - - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc VREF to AGND - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD VIN(±)A, VIN(±)B to AGND (see figure 1) - - - - - - - - - −0.3 V dc to VDD +0.3 V dc VIN(±)A to AGND (see figure 2) - - - - - - - - - - - - - - −0.6 V dc to 2VDD + 0.6 V dc VIN(±)A to AGND (see figure 3) - - - - - - - - - - - - - - VDD − 0.3 V dc to VDD + 0.3 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation at TA ≤ 75°C (PD) 1/ - - - - - - - - - - 450 mW Thermal resistance, junction-to-case (θJC ) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage range (VDD) - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Reference voltage (VREF) - - - - - - - - - - - - - - - - - +2.5 V Analog and digital ground voltage (AGND and DGND) - - - - 0 V Clock frequency (fCLK) - - - - - - - - - - - - - - - - - - 2.5 MHz Analog input range (see figure 1): Span - - - - - - - - - - - - - - - - - - - - - - - - - VREF Common mode range - - - - - - - - - - - - - - - - - - - 0 V to VDD Analog input range (see figure 2): Span - - - - - - - - - - - - - - - - - - - - - - - - - 2VREF Common mode range - - - - - - - - - - - - - - - - - - - 0 V to 2VDD Analog input range (see figure 3): Span - - - - - - - - - - - - - - - - - - - - - - - - - 2VREF Common mode range - - - - - - - - - - - - - - - - - - - −VREF to (2VDD − VREF) Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History