NPFC - MIL-M-38510/142
MICROCIRCUITS, LINEAR, HIGH SPEED TRACK AND HOLD AMPLIFIER, HYBRID, SILICON
| Organization: | NPFC |
| Publication Date: | 17 August 1988 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the detail requirements for high speed track and hold amplifiers. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 01 High speed track and hold amplifier
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) Y (24-lead, .800" × 1.330") dual-in-line package, see figure 1 Z (24-lead, .800" × 1.375") dual-in-line package, see figure 2
Positive supply voltage (VCC) to common- - - - - +18 V dc Negative supply voltage (VEE) to common- - - - - −18 V dc +5 volt supply voltage (V1) to common- - - - - - −0.5 V dc to +0.7 V dc Analog input voltage range (pin 13)- - - - - - - ±VCC Digital inputs (pins 11, 12) - - - - - - - - - - −0.5 V dc to +5.5 V dc Output current 1/ - - - - - - - - - - - - - - - ±50 mA Operating case temperature range - - - - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - +175°C
Positive supply voltage range (VCC)- - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE)- - - - - - - −14.25 V dc to −15.75 V dc +5 volt supply (V1)- - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Input voltage range- - - - - - - - - - - - - - - −10.0 V dc to +10.0 V dc Output current - - - - - - - - - - - - - - - - - ±20 mA Maximum capacitive load- - - - - - - - - - - - - 30 pF Case temperature - - - - - - - - - - - - - - - - −55°C to +125°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed (Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 24-lead DIP Y 1.025 W at +125°C 50°C/W 70°C/W 24-lead DIP Z 1.025 W at +125°C 50°C/W 70°C/W
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History