IEC 60672-2

Ceramic and Glass Insulating Materials - Part 2: Methods of Test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1999
Status: active
Page Count: 96
ICS Code (Glass and ceramic insulating materials): 29.035.30
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60672 is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purposes. This standard specifies methods of test. It is intended to provide test results typical of the material from which the test pieces are processed. Since, in the majority of cases, ceramic components for insulating purposes are of rather different size and shape to test pieces, the results of such tests provide only a guide to the actual properties of components. The limitations imposed by the method of forming and processing are discussed where relevant.

Document History

IEC 60672-2
December 1, 1999
Ceramic and Glass Insulating Materials - Part 2: Methods of Test
This part of IEC 60672 is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purposes. This standard specifies methods of test. It is intended to provide...
January 1, 1980
Specification for Ceramic and Glass Insulating Materials Part 2: Methods of Test
A description is not available for this item.

References

Advertisement