DS/ISO 2085

Anodizing af aluminium and its alloys - Check of continuity of thin anodic oxide coatings - Copper sulphate test

inactive, Most Current
Organization: DS
Publication Date: 29 January 1988
Status: inactive
ICS Code (Surface treatment): 25.220.20
scope:

The standard specifies a method of checking, by the copper sulphate test, the continuity of thin anodic oxide coatings on aluminium and its alloys. The use of this method is limited to thin oxide coatings (less than 5 micrometre thickness).

Document History

DS/ISO 2085
January 29, 1988
Anodizing af aluminium and its alloys - Check of continuity of thin anodic oxide coatings - Copper sulphate test
The standard specifies a method of checking, by the copper sulphate test, the continuity of thin anodic oxide coatings on aluminium and its alloys. The use of this method is limited to thin oxide...
Advertisement