DS/EN 300328-2 V1.1.1
Electromagnetic compatibility and Radio Spectrum Matters (ERM); Wideband Transmission systems; data transmission equipment operating in the 2,4 GHz ISM band and using spread spectrum modulation techniques; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&T TE Directive
| Organization: | DS |
| Publication Date: | 15 December 2000 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to the following radio transceivers, transmitters and receivers: Fixed, mobile or portable equipment and plug-in radio devices utilizing wideband radio modulation techniques and aggregate bit rates in excess of 250 kbits/s. The equipment shall have an effective radiated power of up to -10 dBW (100 mW) and a power density of up to -10 dBW (100 mW) e.i.r.p. per 100 kHz for frequency hopping spread spectrum modulation or a power density of up to -20 dBW (10 mW) e.i.r.p. per 1 MHz for other forms of spread spectrum modulation.
Document History