DS/EN 312-6
Particleboards - Specifications - Part 6: Requirements for heavy duty load-bearing boards for use in dry conditions
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for heavy duty load-bearing boards for use in dry conditions. Additional information on supplementary properties for certain applications is also given. This standard does not give requirements for Oriented Strand Boards (OSB); these are set out in EN 300. This standard does not apply to extruded particleboards.
Document History
DS/EN 312-6
July 1, 1997
Particleboards - Specifications - Part 6: Requirements for heavy duty load-bearing boards for use in dry conditions
This European Standard specifies the requirements for heavy duty load-bearing boards for use in dry conditions. Additional information on supplementary properties for certain applications is also...