NPFC - MIL-F-43573

FASTENERS, SNAP, PLASTIC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 June 1968
Status: active
Page Count: 9
scope:

- This specification covers requirements for two types of plastic snap fasteners (see 6.1).

intended Use:

- The type I snap fasteners are intended for use on ponchos and shelter halves. The compressed thickness of foundation or fabric which can be used with these fasteners should not be less than... View More

Document History

September 11, 2018
Fastener, Snap, Plastic
A description is not available for this item.
January 24, 1995
FASTENERS, SNAP, PLASTIC
NOTICE OF INACTIVATION FOR NEW DESIGN This notice should be filed in front of MIL-F-43573A(GL) dated 28 June 1968 MIL-F-43573A(GL) is inactive for new design and is no longer used except for...
MIL-F-43573
June 28, 1968
FASTENERS, SNAP, PLASTIC
– The type I snap fasteners are intended for use on ponchos and shelter halves. The compressed thickness of foundation or fabric which can be used with these fasteners should not be less than 0.010...
February 29, 1968
FASTENERS, SNAP, PLASTIC
A description is not available for this item.

References

Advertisement