MODUK - DEF STAN 59-41: PT 3: SUPP U

Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement U: Test Method DRS01 H Field Susceptibility, 20Hz - 50kHz

inactive
Organization: MODUK
Publication Date: 9 July 1993
Status: inactive
Page Count: 11
scope:

Purpose

In order to achieve compatibility between modern equipment's operating together limitations on emissions and susceptibility must be clearly defined. The levels of H Field related to both emissions and susceptibility have been derived from extensive measurements taken within the confines of ships, aircraft and land service vehicles.

Since these levels are realistic, equipment should be designed to operate satisfactorily in this environment. It may be found impracticable to meet the susceptibility requirements for some equipment's , in which case if the distance is established at which the amplitude limit level is met for the equipment under test, segregation by that distance from other equipment may offer a realistic alternative.

Document History

Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement U: Test Method DRS01 H Field Susceptibility 20 Hz - 50 kHz
Purpose In order to achieve compatibility between modern equipments operating together limitations on emissions and susceptibility must be clearly defined. The levels of H Field related to both...
DEF STAN 59-41: PT 3: SUPP U
July 9, 1993
Electromagnetic Compatibility Part 3: Technical Requirements Test Methods and Limits Supplement U: Test Method DRS01 H Field Susceptibility, 20Hz - 50kHz
Purpose In order to achieve compatibility between modern equipment's operating together limitations on emissions and susceptibility must be clearly defined. The levels of H Field related to both...
Advertisement