DS/EN 12756
Mechanical seals - Principal dimensions, designation and material codes
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 6 April 2001 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pumps): | 23.080 |
scope:
This European Standard defines the principal dimensions for the internal installation of single and multiple mechanical seals with (rotating) spring units into the sealing cavity according to ISO 3069 as minimum cavity dimensions as typical for centrifugal pumps in accordance with EN 22858 and EN 733. It also gives the seal designations and material codes bo be used.
Document History
DS/EN 12756
April 6, 2001
Mechanical seals - Principal dimensions, designation and material codes
This European Standard defines the principal dimensions for the internal installation of single and multiple mechanical seals with (rotating) spring units into the sealing cavity according to ISO...