DS/EN 301217-3 V1.1.1
V interfaces at the digital Service Node (SN); Interfaces at the VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks (ANs); Part 3: Test Suite Structure and Test Purposes (TSS&T P)
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for testing the conformity of an implementation to the specification of protocol Broadband Bearer Connection Control (BBCC) of interfaces at the VB5.2 reference point between an Access Network (AN) and a Service Node (SN). The TSS&T P for testing the other protocol named RTMC of interfaces at the VB5.2 reference point is in EN 301 005-3 [2], as it is common with RTMC at VB5.1 reference point.
Document History